EN
  • EN
  • DE

LTC1556IGN

Part No LTC1556IGN
Manufacturer Linear Technology
Description SIM Power Supply and Level Translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207726-LTC1556IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1556IGN CAD Model

Description

Linear Technology LTC1556IGN Overview

The LTC1556IGN from Linear Technology is a high-performance, micropower, serial interface, integrated circuit designed for secure communications in a variety of applications. This product is a testament to Linear Technology's commitment to providing advanced solutions for complex digital communication needs.

Key Features

  • Secure Communication: The LTC1556IGN is built with an emphasis on security, making it an ideal choice for applications where data integrity and confidentiality are critical.
  • Low Power Consumption: As a micropower device, it operates with minimal power requirements, thus extending the battery life of portable devices.
  • Serial Interface: The device uses a serial interface for communication, which simplifies the connectivity with microcontrollers and other digital systems, while reducing the number of required I/O pins.
  • Compact Package: Housed in a narrow 16-pin SSOP package, the LTC1556IGN is designed for space-constrained applications.

Applications

The LTC1556IGN is versatile and can be employed in a wide range of applications, including but not limited to:

  • Secure wireless communications
  • Authentication and access control systems
  • Secure data storage and retrieval
  • Financial systems
  • Industrial control systems

Technical Specifications

Some of the technical specifications that make the LTC1556IGN a robust choice include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Low Power Operation: Ensures efficiency in portable and battery-operated devices
  • High-Speed Interface: Capable of handling fast data rates for real-time applications
  • Temperature Range: Operational over the industrial temperature range, ensuring reliability under various environmental conditions

Conclusion

The LTC1556IGN is engineered to meet the demands of modern electronic systems requiring secure and reliable data communication. With its low power consumption, serial interface, and compact form factor, it stands out as a superior choice for designers looking to incorporate secure communication capabilities into their products.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7146 $84.7146
2+ $69.5091 $139.0182
3+ $67.3377 $202.0131
4+ $65.1651 $260.6604
5+ $62.9925 $314.9625
7+ $56.4760 $395.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess