The LTC1605AIG is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer both speed and precision for a wide range of data acquisition and signal processing applications. This component is particularly suitable for situations where accurate and reliable digital representation of analog signals is critical.
Key Features
- Resolution: The LTC1605AIG offers a 16-bit resolution, ensuring fine detail in the digital representation of analog inputs.
- Sampling Rate: With a sampling rate of up to 100ksps (kilo samples per second), it is capable of converting analog signals with high fidelity, making it suitable for high-speed applications.
- No Missing Codes: It guarantees no missing codes over temperature, which ensures the integrity and consistency of the data conversion process.
- Low Noise: The ADC features a low noise performance, which is essential for precision measurements and for maintaining the quality of the digital output.
- Single 5V Supply: Operating on a single 5V supply, the LTC1605AIG simplifies power management in system design.
- Power Dissipation: It offers a low power dissipation, which is critical for thermal management and energy efficiency in embedded systems.
- Interface: The digital interface is fully compatible with industry-standard microprocessors and DSPs, which allows for easy integration into existing systems.
Applications
The LTC1605AIG is ideal for applications that require high accuracy and fast data acquisition, such as:
- Medical Imaging Systems
- Industrial Process Control
- Instrumentation
- Data Acquisition Systems
- High-speed Modems
Package and Quality
The LTC1605AIG comes in a 28-lead SSOP package that is RoHS compliant, ensuring adherence to current environmental standards and regulations. Linear Technology's commitment to quality means that each unit is rigorously tested to meet the highest performance standards.