EN
  • EN
  • DE

LTC1605IG

Part No LTC1605IG
Manufacturer Linear Technology
Description 16-Bit, 100ksps, Sampling ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207806-LTC1605IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1605IG CAD Model

Description

Linear Technology LTC1605IG - High-Performance Analog-to-Digital Converter

The LTC1605IG is a precision, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer excellent dynamic performance and high-resolution conversion. This product is ideal for demanding applications in industrial, medical, and communication systems where accurate digital representation of analog signals is critical.

Key Features

  • Resolution: 16-bit
  • Sampling Rate: Up to 100ksps
  • Input Range: ±10V (Bipolar)
  • Interface: Serial (SPI/MICROWIRE Compatible)
  • Supply Voltage: 5V
  • Power Dissipation: 100mW
  • Package: 28-Pin SSOP
  • Temperature Range: -40°C to 85°C

Performance Characteristics

The LTC1605IG boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring clean and accurate analog-to-digital conversion. With its high sampling rate, this ADC can process fast-changing signals while maintaining precision. The LTC1605IG also features a flexible input range and a differential input structure, which significantly improves noise immunity and allows for precise measurements of both positive and negative signals.

Easy Integration

Integration of the LTC1605IG into your design is facilitated by its simple serial interface, which is compatible with standard SPI and MICROWIRE protocols, allowing for straightforward connectivity with microcontrollers and DSPs. The small 28-pin SSOP package makes it suitable for space-constrained applications without compromising performance.

Reliability and Durability

Linear Technology is known for its commitment to quality, and the LTC1605IG is no exception. It is designed to operate reliably over a wide temperature range, making it suitable for use in harsh environments. The robust design ensures consistent performance and longevity, even under challenging conditions.

Applications

The LTC1605IG is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • Process Control
  • Communication Systems

With its high performance and reliability, the LTC1605IG from Linear Technology is an excellent choice for any application requiring precise analog-to-digital conversion.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4351 $59.4351
3+ $48.7676 $146.3028
4+ $47.2430 $188.9720
6+ $45.7195 $274.3170
7+ $44.1949 $309.3643
9+ $39.6234 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess