EN
  • EN
  • DE

LTC1609CG

Part No LTC1609CG
Manufacturer Linear Technology
Description 16-Bit, 200ksps, Serial ADC with Multiple Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207819-LTC1609CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1609CG CAD Model

Description

Linear Technology LTC1609CG 16-Bit, 250ksps ADC

The LTC1609CG is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that require both high accuracy and fast data acquisition speeds. This ADC is capable of sampling rates up to 250 kilosamples per second (ksps), making it an excellent choice for high-speed data acquisition systems, medical instruments, industrial process control, and other precision measurement applications.

Key Features

  • High Resolution: The LTC1609CG provides 16-bit resolution, which allows for highly precise digital representation of analog signals.
  • Fast Sampling Rate: With a sampling rate of up to 250ksps, this ADC is suitable for capturing fast transient signals without sacrificing accuracy.
  • No Missing Codes: The LTC1609CG guarantees that there are no missing codes over its full operating temperature range, ensuring reliable performance in critical applications.
  • Flexible Input Range: The input range of the ADC is programmable, allowing users to optimize the device for their specific signal levels.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1609CG operates with a low power dissipation, making it suitable for battery-powered devices.
  • Easy Interface: The device features a parallel interface that simplifies connections to microprocessors and digital signal processors.
  • Small Footprint: Housed in a 28-pin SSOP package, the LTC1609CG is compact and well-suited for space-constrained applications.

Performance and Quality

The LTC1609CG boasts excellent linearity and low noise performance, ensuring that the digital output accurately reflects the input signal. The ADC's differential inputs provide increased noise immunity, which is particularly beneficial in electrically noisy environments. Additionally, the device is specified over the industrial temperature range, making it reliable in a variety of operating conditions.

Applications

With its combination of speed, precision, and reliability, the LTC1609CG is ideal for a range of applications, including:

  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • Industrial Process Control
  • High-speed Test Equipment

The LTC1609CG from Linear Technology represents a balanced solution for designers who require an ADC that delivers both high-speed performance and high-resolution measurements without compromising on quality or power efficiency.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4436 $63.4436
3+ $52.0563 $156.1689
4+ $50.4296 $201.7184
5+ $48.8028 $244.0140
7+ $47.1761 $330.2327
9+ $42.2958 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess