Products specifications

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 730164-BX4059
Ultra Librarian 3D Model Ultra Librarian BX4059 CAD Model

Description

The BX4059 is a pulse transformer from Pulse.

  • Packaging: packaged in bulk format
  • Standard Package: 1 piece
  • Status: classified as obsolete
  • ECCN: OBSOLETE
  • REACH Regulations: unaffected by REACH regulations
  • MSL: undefined by the vendor
  • Application: commonly used in transformer applications, specifically for pulse transformers

You May Also Be Interested in

EPCOS (TDK)
SMT TRANSFORMER FOR ULTRASONIC S
Lowest to $0.9706
ECAD model for B78416A2232A003
Pulse
PULSE XFMR 1 CT:1CT TX/RX 350UH / 350μH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for HX5004ENLT
Pulse
RoHS peak reflow temperature rating: 245C | XFRMR MAGNETIC 1PORT 1:1 10/100
Need more? Email Us
ECAD model for H1183NL
Pulse
XFMR CMC MODULE AECQ BATT MNGT / 150μH, 450μH Pulse Transformer 1:1 Surface Mount
Lowest to $0.6663
ECAD model for HM2101NLT
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:2/1:1 1.2MH SMD
Lowest to $2.9519
ECAD model for TX1473NL
Pulse
MODULE XFRMR QUAD ETHR LAN40SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for H1036LNL
TDK Corporation
XFRMR LAN 1CT:1CT 200UH / 200μH LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for ALT4532-201-T001
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX / LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $2.4450
ECAD model for H1164T
Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD
Need more? Email Us
ECAD model for S558-5999-AC-F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention