EN
  • EN
  • DE

2SD1803T-E

Part No 2SD1803T-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 5A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 150mA, 3A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TP
Win Source Part Number 197563-2SD1803T-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1803T-E CAD Model

Description

Product Overview: 2SD1803T-E from ON Semiconductor

The 2SD1803T-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a company renowned for its innovative and energy-efficient semiconductor solutions. This transistor is designed to offer excellent switching speeds and high current capabilities, making it an ideal component for a variety of electronic applications.

Key Features

  • High Current Capacity: The 2SD1803T-E can handle a collector current of up to 3A, allowing it to drive larger loads with ease.
  • Low Saturation Voltage: It boasts a low collector-emitter saturation voltage, which improves efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its swift switching capabilities, this transistor is well-suited for high-speed circuit designs.
  • Complementary PNP Type: The device has a complementary PNP type available, facilitating the design of push-pull configurations.

Applications

The 2SD1803T-E's robust performance characteristics make it suitable for a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplification

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The 2SD1803T-E is built to meet rigorous standards, ensuring reliable operation in various conditions. Its robust construction is designed to withstand thermal and electrical stresses, contributing to a longer operational lifespan.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the 2SD1803T-E is produced with eco-friendly practices. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium, ensuring safer electronics and a reduced environmental footprint.

In conclusion, the 2SD1803T-E NPN bipolar transistor from ON Semiconductor is a versatile and efficient component suitable for high-speed, high-current applications. Its combination of performance, reliability, and environmental compliance makes it a preferred choice for engineers and designers looking to create sustainable and robust electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1344 $57.7920
1,050+ $0.1104 $115.9200
1,620+ $0.1070 $173.3400
2,235+ $0.1035 $231.3225
2,890+ $0.1000 $289.0000
3,870+ $0.0896 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess