EN
  • EN
  • DE

ATMEGA165-16MI

Part No ATMEGA165-16MI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA165
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566645-ATMEGA165-16MI
Ultra Librarian 3D Model Ultra Librarian ATMEGA165-16MI CAD Model

Description

Microchip Technology ATMEGA165-16MI Microcontroller

The ATMEGA165-16MI is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This versatile microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics, due to its rich feature set and robust design.

Key Features:

  • CPU Speed: The ATMEGA165-16MI operates at a maximum frequency of 16MHz, providing a balance between speed and power consumption, making it suitable for battery-operated devices and applications requiring efficient operation.
  • Memory: It is equipped with 16KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 1KB SRAM, providing ample space for complex programs and data storage without the need for external memory components.
  • I/O Ports: This microcontroller includes 53 general-purpose I/O lines, allowing for versatile connection with peripherals and other components, ensuring easy integration into a variety of systems.
  • Advanced Peripherals: The ATMEGA165-16MI boasts a wide range of peripherals, including a 10-bit ADC with up to 8 channels, PWM channels, and multiple timers, which facilitate complex tasks such as motor control, sensor interfacing, and real-time event management.
  • Power Efficiency: With multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, the microcontroller can optimize its power usage for different operational states, extending the battery life of portable devices.
  • Programming and Debugging: The device supports in-circuit programming and debugging for easy development, with the help of JTAG interface, enhancing the ease of use for developers and speeding up the time-to-market.

Applications:

The ATMEGA165-16MI is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Medical devices
  • Consumer electronics

With its robust set of features and Microchip Technology's reputation for reliability, the ATMEGA165-16MI is a smart choice for developers looking to create sophisticated and power-conscious devices across multiple industries.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess