EN
  • EN
  • DE

TIP32BG

Part No TIP32BG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 3A TO220AB / Trans GP BJT PNP 80V 3A 2000mW Automotive 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 1.2V @ 375mA, 3A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 10 @ 3A, 4V
Power - Max 2W
Frequency - Transition 3MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 796790-TIP32BG
Popularity Medium
Supply and Demand Status Limited
Family Name TIP32B
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TIP32BG CAD Model

Description

The TIP32BG is a silicon Epitaxial-base PNP power transistor housed in a TO-220 plastic package. It's a versatile component designed by ON Semiconductor, renowned for its dedication to innovation and quality in the semiconductor industry. This power transistor is intended for use in a variety of applications, including power linear and switching.

Key Features:

  • Transistor Type: PNP - The TIP32BG is a PNP transistor, which means it is turned on when a small current flows through the transistor's base in the opposite direction to the electron flow in an NPN transistor.
  • Voltage & Current: It can handle collector-emitter voltages up to 80V and collector currents up to 3A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation of 40W, the TIP32BG can manage a significant amount of energy without overheating, ensuring reliable performance in demanding situations.
  • Package: The TO-220 package is designed to offer good heat dissipation and electrical isolation, which is essential for maintaining stability and extending the life of the transistor.
  • Complementary NPN Transistor: The TIP32BG can be paired with its complementary NPN counterpart, providing a balanced solution for push-pull amplifier applications.

Applications:

  • Power linear and switching applications
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • DC-DC converters

Quality and Reliability:

ON Semiconductor is committed to delivering high-performance products. The TIP32BG is designed and manufactured to meet the rigorous standards of the industry, ensuring reliability and performance. Its robust construction is suited for commercial, industrial, and military-grade applications where durability is of utmost importance.

Environmental Compliance:

In addition to its technical capabilities, the TIP32BG is also environmentally friendly. ON Semiconductor ensures that their products comply with environmental regulations, including RoHS and REACH, reflecting their commitment to sustainability and the well-being of their customers.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0320 $51.6000
120+ $0.8468 $101.6160
185+ $0.8203 $151.7555
255+ $0.7939 $202.4445
330+ $0.7674 $253.2420
440+ $0.6880 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,451 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess