EN
  • EN
  • DE

MAX240

Part No MAX240
Manufacturer Maxim Integrated
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212718-MAX240
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX240 CAD Model

Description

The MAX240 from Maxim Integrated is a state-of-the-art synchronous step-down DC-DC converter designed to deliver high efficiency, excellent thermal performance, and a compact footprint. Aimed at addressing the needs of space-constrained applications, the MAX240 is an ideal solution for powering portable devices, IoT sensors, and a wide range of battery-operated equipment.

Key Features:

  • High Efficiency: With its advanced synchronous rectification technology, the MAX240 achieves high conversion efficiency, minimizing heat generation and maximizing battery life.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.4V to 5.5V, making it versatile for various applications and compatible with multiple battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V up to 85% of the input voltage, providing flexibility to power a broad range of ICs and peripherals.
  • Low Quiescent Current: Its low quiescent current extends battery life in portable applications, especially in standby or low-power modes.
  • Compact Package: Available in a small, low-profile package, the MAX240 saves valuable board space and is ideal for compact electronic designs.
  • Integrated Features: The device includes internal compensation, a power-good (PG) indicator, and soft-start capabilities to ease the design and reduce external component count.

Applications:

  • Portable and Battery-Powered Devices
  • IoT and Wearable Technology
  • Point-of-Load Power Supplies
  • Wireless and RF Power Systems

The MAX240 is a testament to Maxim Integrated's commitment to providing innovative, high-performance power solutions. Its combination of efficiency, flexibility, and space-saving design makes it a top choice for designers looking to enhance the performance and battery life of their next-generation electronic devices.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess