EN
  • EN
  • DE

LTC1625CGN

Part No LTC1625CGN
Manufacturer Linear Technology
Description No RSENSE TM Current Mode Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207831-LTC1625CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1625CGN CAD Model

Description

Linear Technology LTC1625CGN Step-Down Synchronous Controller

The LTC1625CGN from Linear Technology is a high-performance, synchronous step-down switching regulator controller that provides a compact, efficient, and versatile solution for a wide range of power supply applications. Its advanced design and features make it ideal for converting a higher voltage input to a lower voltage output with excellent power efficiency.

This controller operates over a wide input voltage range, accommodating variations in supply voltage with ease, and can be configured to deliver a stable output voltage as required by the application. The LTC1625CGN is suitable for use in telecommunications, automotive, industrial, and portable electronics, where reliable and efficient voltage conversion is critical.

Key features of the LTC1625CGN include:

  • Constant-Frequency Current Mode Operation: This feature ensures stable operation over a wide range of input voltages and output loads, providing excellent transient response and simplified loop compensation.
  • High Efficiency: The synchronous operation allows for reduced power losses in the MOSFETs, translating into higher efficiency and reduced heat generation. This is particularly beneficial for applications that demand energy efficiency or have thermal constraints.
  • No RSENSE Operation: The LTC1625CGN can operate without a sense resistor, eliminating the power loss and space associated with these components, further improving efficiency and reducing the overall solution size.
  • Wide Input Voltage Range: This controller can handle a broad range of input voltages, making it adaptable to various power supply scenarios and ensuring compatibility with a multitude of supply sources.
  • Adjustable Operating Frequency: With the ability to set the operating frequency from 50kHz to 500kHz, designers have the flexibility to optimize the size and response characteristics of the external components.

The LTC1625CGN is housed in a 16-lead SSOP package, which offers a compact footprint suitable for space-constrained applications. Additionally, it includes built-in protection features such as overcurrent protection and thermal shutdown, enhancing the safety and reliability of the end application.

Overall, the LTC1625CGN step-down synchronous controller from Linear Technology represents a robust and efficient solution for designers looking to develop power supplies that require a compact size, excellent performance, and high reliability.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5493 $60.3381
40+ $2.9129 $116.5160
62+ $2.8217 $174.9454
85+ $2.7304 $232.0840
110+ $2.6403 $290.4330
147+ $2.3666 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess