The LTC1646CGN is a specialized integrated circuit designed by Linear Technology, a leader in analog integrated circuits and power management technology. This product is a Hot Swap Controller that allows a board to be inserted into and removed from a live backplane without causing any disruption to the existing system. It is particularly useful in systems where maintenance or upgrades need to be performed without powering down the system.
Key Features
- Integrated Hot Swap Controller: Enables safe insertion and removal of electronic boards.
- Compact Packaging: Housed in a narrow 16-pin SSOP package.
- Adjustable Current Limit: Provides flexibility to set the current limit threshold via an external resistor.
- Overcurrent Protection: Features a circuit breaker function to protect the system from excessive currents.
- High Voltage Operation: Operates over a wide range of supply voltages from 10.8V to 80V, suitable for various applications.
- Programmable Timer: Includes a timer that can be set to control the duration of the overcurrent condition before the circuit breaker function is engaged.
- Soft Start Capability: Gradually ramps up the supply voltage to the load, minimizing inrush current and voltage drop on the supply line.
Applications
The LTC1646CGN is ideal for a range of applications where system reliability and uptime are critical. It is commonly used in:
- Server Backplanes
- Redundant Power Supplies
- Hot Swap Power Distribution Systems
- Industrial Systems
- Telecommunication Equipment
Reliability and Quality
Linear Technology's LTC1646CGN is built with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of industrial and commercial applications. The product is designed for long-term performance and is backed by Linear Technology's commitment to customer satisfaction.