Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207876-LTC1655CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1655CS8 CAD Model

Description

Linear Technology LTC1655CS8 16-Bit Digital-to-Analog Converter

The LTC1655CS8 is a high-performance 16-bit Digital-to-Analog Converter (DAC) from Linear Technology, designed for precision applications that demand high accuracy and stability. This compact and reliable component comes in an easy-to-integrate, 8-lead SOIC package, making it suitable for space-constrained applications across various industries including telecommunications, process control, and digital calibration systems.

At the heart of the LTC1655CS8 lies a 16-bit R-2R resistor ladder network which ensures excellent linearity and low noise performance. This network, combined with a precision output amplifier, enables the DAC to deliver a full-scale output swing with a settling time of just 10 microseconds, ensuring rapid response times in dynamic systems.

One of the key features of the LTC1655CS8 is its simple, SPI-compatible 3-wire serial interface, which allows for seamless integration with a wide range of microcontrollers and digital systems. This interface not only simplifies the design process but also minimizes the need for extensive wiring, thus reducing the overall complexity and cost of the system.

The LTC1655CS8 operates from a single 5V supply, and its power consumption is minimized thanks to its low supply current of 250 microamps, making it an energy-efficient choice for portable and battery-powered applications. Additionally, the DAC comes with a power-down feature that further reduces the power consumption to 0.4 microamps, providing an effective solution for energy-saving modes in various electronic devices.

To ensure high reliability, the LTC1655CS8 features an on-chip output buffer that can drive 10kΩ loads in parallel with 1000pF capacitive loads, offering robust performance even in challenging environments. The device also supports a full-scale output range of 0V to Vref, with a reference input that can range from 100mV to Vcc, granting designers flexibility in setting the desired output range.

In summary, the LTC1655CS8 from Linear Technology is a versatile, high-precision DAC that provides excellent linearity, low noise, and fast settling times. Its compact form factor, low power consumption, and flexible interfacing options make it an ideal choice for a wide array of precision analog applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2728 $94.5456
3+ $38.7879 $116.3637
4+ $37.5758 $150.3032
6+ $36.3637 $218.1822
8+ $35.1516 $281.2128
10+ $31.5152 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,126 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention