EN
  • EN
  • DE

LTC1658CMS8

Part No LTC1658CMS8
Manufacturer Linear Technology
Description 14-Bit Rail-to-Rail Micropower DAC in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207883-LTC1658CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1658CMS8 CAD Model

Description

Linear Technology's LTC1658CMS8: A High-Precision DAC Solution

The LTC1658CMS8 is a cutting-edge 16-bit digital-to-analog converter (DAC) from Linear Technology, designed for precision applications that demand high accuracy and stability. This product is a stellar choice for professionals in the fields of industrial automation, instrumentation, and digital control systems. With its advanced features and robust design, the LTC1658CMS8 is engineered to meet the stringent requirements of the most demanding applications.

Key Features of the LTC1658CMS8:

  • High Resolution: The 16-bit resolution of the LTC1658CMS8 ensures fine granularity in analog output, which is crucial for applications requiring precise control signals.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC consumes minimal power, making it suitable for portable and battery-operated devices.
  • Flexible Supply Voltage: It operates from a single 5V supply, providing ease of integration into a wide range of systems.
  • Fast Settling Time: The LTC1658CMS8 boasts a fast settling time, enabling quick updates to the analog output, which is essential for real-time applications.
  • No External Components Required: This DAC operates without the need for external precision reference or buffer circuitry, simplifying design and reducing system cost.
  • Software-Selectable Shutdown: A software-selectable shutdown feature allows the DAC to enter a low-power state, conserving energy when not in active use.
  • MSOP Package: The LTC1658CMS8 comes in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications:

The LTC1658CMS8 is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Process Control and Industrial Automation
  • Medical Instrumentation
  • High-End Audio Equipment

In conclusion, the LTC1658CMS8 from Linear Technology is a superior DAC offering precision, speed, and flexibility. Its high resolution and low power consumption make it an ideal choice for engineers and designers looking to enhance the performance and efficiency of their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess