Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207917-LTC1669IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1669IMS8 CAD Model

Description

Linear Technology's LTC1669IMS8: 10-Bit, 8-Channel DAC

The LTC1669IMS8 is a highly integrated digital-to-analog converter (DAC) designed by Linear Technology, offering precision and ease of use for a variety of applications. This 10-bit DAC features eight channels, making it an ideal choice for systems that require multiple DACs in a compact form factor.

Key Features and Benefits

  • High Resolution: With its 10-bit resolution, the LTC1669IMS8 provides fine-grained analog output, allowing for precise control in applications such as process control systems, automatic tuning, and adjustable power supplies.
  • Multi-Channel Output: The eight independent DAC channels offer the flexibility to control multiple analog outputs simultaneously, which is particularly useful in advanced control systems and signal generation applications.
  • Compact Size: Housed in an MSOP-8 package, the LTC1669IMS8 is designed for space-constrained applications, offering significant functionality in a small footprint.
  • Easy Interface: The device features a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to integrate into a variety of microcontroller-based systems.
  • Low Power Consumption: With its power-efficient design, the LTC1669IMS8 is suitable for battery-operated and portable devices, helping to extend operational life without sacrificing performance.

Applications

The versatility of the LTC1669IMS8 allows it to be used across a wide range of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Robotics and Automation
  • Communication Systems

Technical Specifications

  • Resolution: 10 bits
  • Number of Channels: 8
  • Package: MSOP-8
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Supply Voltage: 2.7V to 5.5V
  • Settling Time: Typically 7µs to 0.5LSB

The LTC1669IMS8 from Linear Technology is an excellent choice for designers looking for a multi-channel, high-resolution DAC solution that combines performance with practicality. Its ease of integration and efficient operation make it a valuable component for any precision analog output requirement.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €6.6468 €53.1747
19+ €5.4539 €103.6235
29+ €5.2835 €153.2217
40+ €5.1131 €204.5223
52+ €4.9426 €257.0155
69+ €4.4313 €305.7566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention