Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194277-STB6NC60T4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB6NC60T4 CAD Model

Description

The STB6NC60T4 from STMicroelectronics is a robust N-channel MOSFET designed for high-performance switching applications. This power MOSFET is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-state resistance and high switching speeds, making it an ideal choice for a variety of power management tasks.

Key Features

  • High Voltage Capability: The STB6NC60T4 can handle a drain-source voltage (V<sub>DS) up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-state resistance (R<sub>DS(on)) of just 1.25Ω, this MOSFET ensures efficient conduction and minimizes power loss.
  • High Current Capacity: It offers a continuous drain current (I<sub>D) of 6A, allowing it to handle significant power levels.
  • Fast Switching: The device features a fast switching speed, which is essential for reducing switching losses and improving efficiency in power conversion applications.
  • Enhanced Durability: Built with ruggedized device technology, the STB6NC60T4 is designed to withstand harsh operating conditions and provide reliable performance over time.

Applications

The STB6NC60T4 is versatile and can be used in a wide range of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Power Factor Correction Circuits
  • Electronic Ballasts for Fluorescent Lighting

Package and Quality

This MOSFET is offered in a D2PAK package, which is known for its compact footprint and excellent thermal performance. The STB6NC60T4 is also compliant with the RoHS directive, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

With its combination of high voltage capability, low on-resistance, and fast switching, the STB6NC60T4 from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 60V 34.5A 8-Pin DFN-A EP T/R / 60V N-Channel MOSFET | MOSFET N-CH 60V 10A 8DFN
Lowest to $0.1910
ECAD model for AON7246
Infineon Technologies
HEXFET®Power MOSFET | MOSFET N-CH 40V 10A 8-SOIC
Need more? Email Us
ECAD model for IRF7471PBF
Vishay
Power MOSFET(Vdss=400V, Rds(on)=3.6ohm, Id=1.7A) | MOSFET N-CH 400V 1.7A I-PAK
Lowest to $1.4832
ECAD model for IRFU310
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 100V 12A TO220FP
Need more? Email Us
ECAD model for IRLI530NPBF
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 16A TO-3P
Lowest to $6.2016
ECAD model for FQA16N50
Vishay
Power MOSFET | MOSFET N-CH 60V 14A DPAK
Lowest to $0.2525
ECAD model for IRLR024TR
ON Semiconductor
200V N-Channel MOSFET | MOSFET N-CH 200V 3.6A TO-220
Lowest to $0.3661
ECAD model for FQP4N20

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention