The LTC1682CS8, manufactured by Linear Technology, is a high-efficiency, dual-output DC/DC converter specifically designed to meet the power management requirements of battery-powered systems. This compact and versatile component is housed in an 8-lead SO package, making it an ideal choice for space-constrained applications.
Key Features
- Output Voltage: The LTC1682CS8 provides a regulated output voltage that is adjustable, ensuring compatibility with a wide range of devices and applications.
- Efficiency: With its high conversion efficiency, this DC/DC converter helps to maximize battery life, which is crucial for portable devices.
- Low Noise: The device operates with low output voltage ripple and minimal electromagnetic interference (EMI), making it suitable for noise-sensitive applications such as RF circuits.
- Shutdown Feature: It includes a shutdown mode that reduces the supply current to under 10µA, further conserving battery life when the device is not in use.
Applications
The LTC1682CS8 is designed to be a versatile power solution for a variety of applications, including:
- Portable Instruments
- Medical Devices
- Handheld Scanners
- Wireless Modems
- GPS Receivers
Technical Specifications
Parameter
Value
Package Type
8-Lead SO
Input Voltage Range
2.7V to 11V
Switching Frequency
Up to 1MHz
Operating Temperature
-40°C to 85°C
With its robust feature set and Linear Technology's reputation for high-quality power management solutions, the LTC1682CS8 is a reliable choice for designers looking to enhance the performance and efficiency of their battery-powered products.