Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208034-LTC1748CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1748CFW CAD Model

Description

The LTC1748CFW is a high-performance, 14-bit, 65Msps analog-to-digital converter (ADC) designed by Linear Technology, a company known for its expertise in analog integrated circuits and power management. This ADC is specifically engineered to meet the stringent requirements of applications such as telecommunications, imaging systems, and digital signal processing where high resolution and fast sampling rates are crucial.

Key Features

  • High Resolution: At 14-bits of resolution, the LTC1748CFW provides precise digital representation of analog signals, ensuring fine detail is captured in the conversion process.
  • Fast Sampling Rate: With a sampling rate of up to 65Msps (mega samples per second), this ADC is capable of converting high-frequency signals without losing fidelity, making it suitable for high-speed applications.
  • Low Distortion: The LTC1748CFW boasts excellent spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), minimizing distortion and noise in the converted signal.
  • Flexible Input Range: The input range is adjustable, allowing for the accommodation of various signal amplitudes, which enhances the versatility of the ADC in different system designs.
  • Power Efficiency: Linear Technology has designed the LTC1748CFW to consume minimal power without compromising performance, making it ideal for power-sensitive applications.

Applications

  • Telecommunications Infrastructure
  • Professional Imaging Systems
  • Sophisticated Digital Signal Processing
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment

Product Specifications

Parameter Value Resolution 14-Bit Sampling Rate Up to 65Msps Input Range Adjustable Power Consumption Low

The LTC1748CFW from Linear Technology is a robust choice for designers seeking an ADC that delivers both speed and precision. Its combination of high resolution, fast sampling rates, and low power consumption make it a versatile component for a wide range of demanding applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5691 $75.1382
4+ $30.8259 $123.3036
6+ $29.8626 $179.1756
7+ $28.8993 $202.2951
9+ $27.9360 $251.4240
12+ $25.0461 $300.5532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention