EN
  • EN
  • DE

L6364W

Part No L6364W
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL CHANNEL TRANSCEIVER IC FOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol I/O-Link
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 1 V
Data Rate 230.4kBaud
Voltage - Supply 4.5V ~ 35V, 6V ~ 35V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1370743-L6364W
Ultra Librarian 3D Model Ultra Librarian L6364W CAD Model

Description

The L6364W from STMicroelectronics is a robust, dual-channel transceiver module designed to facilitate communication in industrial automation settings. This advanced transceiver is part of the ST's transceiver series, engineered to provide reliable data exchange in harsh environments where noise immunity and signal integrity are critical.

With its dual-channel capability, the L6364W supports two-way communication, allowing for simultaneous transmission and reception of data. This feature is particularly useful in applications where real-time feedback is essential, such as motor control systems, sensor networks, and industrial I/O modules.

Key Features:

  • Integrated Power Supply: The L6364W includes an integrated DC-DC converter, ensuring a stable power supply to the transceiver and connected peripherals, even under fluctuating input voltage conditions.
  • Robust Isolation: The device offers galvanic isolation, providing protection against electrical noise and ensuring signal integrity. This makes it ideal for use in electrically noisy industrial environments.
  • High-Speed Data Rates: It supports high-speed communication with data rates up to 2 Mbps, facilitating quick and efficient data transfer.
  • Wide Temperature Range: The transceiver operates reliably over a wide temperature range, from -40°C to +105°C, making it suitable for use in extreme industrial conditions.
  • IO-Link Compatible: The L6364W is designed to be fully compatible with IO-Link communication standards, allowing for easy integration into IO-Link systems and ensuring interoperability with other IO-Link devices.

Applications:

The L6364W transceiver is versatile and can be used in a variety of industrial applications, including:

  • Industrial Automation
  • Programmable Logic Controllers (PLCs)
  • Industrial Robotics
  • Sensor Interfaces
  • Actuator Controls

STMicroelectronics' commitment to quality and innovation is evident in the L6364W transceiver, making it a reliable choice for engineers and designers looking to enhance the communication capabilities of their industrial systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6662 $57.9972
15+ $7.9314 $118.9710
23+ $7.6842 $176.7366
32+ $7.4359 $237.9488
41+ $7.1876 $294.6916
54+ $6.4449 $348.0246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess