EN
  • EN
  • DE

DS90C032WGLQMLV

Part No DS90C032WGLQMLV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS QUAD CMOS DIFFERENTIAL LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Product Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 155.5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CSOIC (0.241", 6.12mm Width)
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586840-DS90C032WGLQMLV
Ultra Librarian 3D Model Ultra Librarian DS90C032WGLQMLV CAD Model

Description

Overview of Texas Instruments DS90C032WGLQMLV

The DS90C032WGLQMLV is a high-performance quad CMOS differential line receiver designed by Texas Instruments. This product is engineered to support signaling rates up to 10 Mbps while providing a robust interface for data communication over long cable lengths. It is a part of the LVDS (Low Voltage Differential Signaling) family, which is renowned for its high-speed and low-power consumption characteristics.

Key Features

  • High Data Rates: The DS90C032WGLQMLV supports signaling rates up to 10 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for energy-sensitive designs.
  • Differential Inputs: The device features four differential line receivers, providing improved noise immunity and allowing for long cable runs without signal degradation.
  • Interoperability: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
  • Wide Operating Temperature: The DS90C032WGLQMLV is designed to operate over a wide temperature range, making it suitable for industrial applications.
  • Fail-Safe Protection: It includes a fail-safe feature that ensures a high output state when inputs are left open, shorted, or terminated but undriven.

Applications

The DS90C032WGLQMLV is versatile and can be used in a variety of applications, including:

  • High-speed data communication for networking and telecommunications.
  • Point-to-point baseband data transmission.
  • Cable receivers and backplane interconnects.
  • Industrial control systems and factory automation.
  • Automotive infotainment and camera systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90C032WGLQMLV is no exception. It is designed to meet or exceed the rigorous standards required by industrial and automotive applications. This product is available in a wide body, surface-mount package, which is conducive to efficient PCB design and manufacturing processes.

In summary, the DS90C032WGLQMLV from Texas Instruments is an ideal solution for designers looking for a reliable and high-speed differential line receiver that can operate in challenging environments and maintain signal integrity over long distances.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $443.6726 $443.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess