Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208108-LTC1860CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1860CMS8 CAD Model

Description

Introducing the LTC1860CMS8 from Linear Technology

The LTC1860CMS8 is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for various applications requiring precise digital representation of analog signals. Designed by Linear Technology, a leader in the design and manufacturing of high-performance integrated circuits, this ADC is a testament to the company's commitment to providing advanced solutions for complex electronic systems.

With its small form factor, the LTC1860CMS8 comes in an MSOP-8 package, making it ideal for space-constrained applications. It operates on a single 5V power supply and features a sampling rate of up to 250ksps, enabling fast and accurate data acquisition. This makes it well-suited for portable devices, medical instruments, industrial control systems, and other applications where power efficiency and speed are critical.

One of the standout features of the LTC1860CMS8 is its low power consumption. It consumes just 850μA when active and offers a nap and sleep mode, reducing the current to 50μA and 1μA, respectively, which is particularly beneficial for battery-powered devices. This ADC also boasts a wide input range, accommodating both single-ended and differential inputs, which enhances its versatility in various signal measurement scenarios.

Furthermore, the LTC1860CMS8 includes an automatic shutdown feature that significantly reduces power consumption between conversions. This ADC also provides a serial interface, SPI/MICROWIRE compatible, allowing for easy integration with microcontrollers and digital systems. The interface ensures seamless data transfer and communication with other components within the system architecture.

Linear Technology's LTC1860CMS8 ADC is designed for reliability and accuracy. Its high-resolution 12-bit output ensures that the digital representation of the analog signal is precise, making it an excellent choice for critical applications where data integrity is paramount.

In summary, the LTC1860CMS8 from Linear Technology is a versatile and efficient solution for designers looking to incorporate a high-speed, low-power ADC into their systems. Its combination of small size, low power consumption, and high-speed operation makes it an ideal choice for a wide range of applications that require reliable and accurate analog-to-digital conversion.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.7725 $69.9525
21+ $6.3775 $133.9275
32+ $6.1783 $197.7056
44+ $5.9789 $263.0716
56+ $5.7795 $323.6520
75+ $5.1817 $388.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention