EN
  • EN
  • DE

LTC1863LCGN

Part No LTC1863LCGN
Manufacturer Linear Technology
Description Micropower, 3V, 12-/16-Bit, 8-Channel 175ksps ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208123-LTC1863LCGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1863LCGN CAD Model

Description

LTC1863LCGN - A High-Performance, 12-Bit Analog-to-Digital Converter

The LTC1863LCGN, crafted by Linear Technology, stands as a testament to high-precision and efficiency in the realm of analog-to-digital converters (ADCs). This remarkable component is designed to cater to a wide array of applications, ranging from process control and industrial automation to medical devices and scientific instrumentation.

At the heart of the LTC1863LCGN lies a 12-bit, successive approximation register (SAR) ADC, which ensures rapid and accurate data conversion. With a conversion rate of up to 200ksps, this ADC is well-suited for scenarios where speed and responsiveness are critical. Moreover, the LTC1863LCGN boasts a multiplexed 8-channel configuration, providing flexibility and ease of integration for systems requiring multiple analog inputs.

One of the key features of the LTC1863LCGN is its single 5V supply operation, which simplifies power management in embedded systems. This feature, coupled with its low power consumption, makes it an ideal choice for battery-powered devices where energy efficiency is paramount. Furthermore, the device's auto shutdown feature contributes to power saving by powering down the ADC between conversions.

The LTC1863LCGN is housed in a compact 16-pin SSOP package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. Its SPI and MICROWIRE-compatible serial interface facilitates easy communication with microcontrollers and digital systems, allowing for seamless integration into existing designs.

With its no latency feature, every conversion is accurate and ready to be read immediately after the conversion cycle, eliminating the delay often encountered in pipeline ADCs. This characteristic is particularly beneficial in control loop systems where timing is critical.

In summary, the LTC1863LCGN from Linear Technology is a robust, high-speed ADC that offers a blend of precision, power efficiency, and versatility. Its ease of use and integration capabilities make it an excellent choice for designers looking to enhance the performance of their data acquisition systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,186 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess