EN
  • EN
  • DE

LTC1865IMS

Part No LTC1865IMS
Manufacturer Linear Technology
Description μPower, 16-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208138-LTC1865IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1865IMS CAD Model

Description

LTC1865IMS - Dual 16-Bit 1-Channel Differential/2-Channel Single-Ended ADC

The LTC1865IMS is a high-performance, dual 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed in a compact form factor. This ADC is capable of operating in either a single-ended or differential input mode, providing flexibility for various data acquisition applications.

Encased in a small 10-lead MSOP package, the LTC1865IMS is optimized for space-constrained applications, making it an ideal choice for portable devices, medical instruments, and industrial control systems. With its advanced design, it ensures accurate and reliable data conversion, which is essential for critical measurement and control tasks.

Key Features:

  • High Resolution: The LTC1865IMS boasts a 16-bit resolution, allowing for precise and detailed data capture. This high resolution is particularly beneficial in applications where the accuracy of the signal is paramount.
  • Dual-Mode Input: Users can take advantage of the flexibility offered by its 1-channel differential or 2-channel single-ended input configurations, adapting to different signal types with ease.
  • Fast Throughput: With a conversion rate of up to 150ksps, the LTC1865IMS is capable of handling high-speed applications, ensuring quick data processing and minimal latency.
  • Low Power Consumption: Designed for efficiency, it operates with a supply voltage from 2.7V to 5.5V and features a nap and sleep mode to minimize power usage when inactive, making it suitable for battery-powered devices.
  • No External Components Required: This ADC does not require external driver components for its reference or buffer, simplifying the design and reducing the overall bill of materials.
  • SPI Interface: It includes an SPI-compatible serial interface, which enables easy integration with most microcontrollers and digital systems.

Overall, the LTC1865IMS from Linear Technology is a powerful and versatile ADC solution that offers exceptional performance in a small package. Its combination of high resolution, speed, and low power consumption makes it an excellent choice for a wide range of precision data acquisition systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9761 $69.9522
4+ $28.6984 $114.7936
6+ $27.8016 $166.8096
8+ $26.9047 $215.2376
10+ $26.0079 $260.0790
13+ $23.3174 $303.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,165 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess