EN
  • EN
  • DE

LTC1872ES6

Part No LTC1872ES6
Manufacturer Linear Technology
Description Constant Frequency Current Mode Step-Up DC/DC Controller in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208155-LTC1872ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1872ES6 CAD Model

Description

Linear Technology's LTC1872ES6 Boost Converter

The LTC1872ES6, designed and manufactured by Linear Technology, is a high-performance, current mode, PWM boost DC/DC converter encapsulated in a compact TSOT-23 package. This efficient power management integrated circuit is engineered to provide a convenient and robust solution for applications requiring voltage step-up or voltage regulation in a small footprint.

Key Features

  • Wide Input Voltage Range: The LTC1872ES6 operates from an input voltage range of 2.6V to 16V, making it versatile for single cell Li-Ion or multi-cell alkaline/NiCd/NiMH applications, as well as fixed 3.3V or 5V systems.
  • Adjustable Output Voltage: Users can set the output voltage up to 36V through an external resistor divider, providing flexibility for different use cases and ensuring compatibility with a variety of loads.
  • High Efficiency: With its low quiescent current and high switching frequency of up to 1.4MHz, the LTC1872ES6 can achieve high efficiency, making it ideal for portable battery-powered devices.
  • Compact TSOT-23 Package: The device's small form factor is perfect for space-constrained applications, while still offering excellent thermal performance.
  • No Schottky Diode Required: The LTC1872ES6 integrates synchronous rectification, eliminating the need for an external Schottky diode, which simplifies the design and improves efficiency.

Applications

The LTC1872ES6 is suitable for a wide range of applications, including but not limited to:

  • Portable Power Devices
  • Medical Instruments
  • Wireless Modems
  • GPS Equipment
  • Handheld Scanners

Conclusion

Overall, the LTC1872ES6 from Linear Technology is a powerful, versatile boost converter that offers a compact solution for designers looking to maximize efficiency in their power supply designs. Its high-frequency operation, adjustable output voltage, and integrated features make it an excellent choice for modern electronic applications that demand small size without compromising on performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4476 $57.8188
32+ $3.6493 $116.7776
50+ $3.5352 $176.7600
68+ $3.4211 $232.6348
88+ $3.3072 $291.0336
117+ $2.9650 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess