EN
  • EN
  • DE

LTC1877EMS8

Part No LTC1877EMS8
Manufacturer Linear Technology
Description High Efficiency Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208160-LTC1877EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1877EMS8 CAD Model

Description

Introducing the LTC1877EMS8 from Linear Technology

The LTC1877EMS8 is a high-performance, synchronous step-down switching regulator designed by Linear Technology to meet the needs of modern electronic applications. This compact and efficient power management solution is housed in a space-saving MSOP-8 package, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • High Efficiency: The LTC1877EMS8 boasts a high efficiency of up to 96%, ensuring minimal power loss during operation and longer battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 9.8V, it supports a variety of power sources, from single-cell lithium-ion batteries to multi-cell alkaline/NiCd/NiMH batteries or even wall adapters.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN, providing flexibility to power a wide range of devices.
  • No RSENSE™ Operation: Eliminating the need for an external current sense resistor, this regulator uses internal switches to reduce complexity and improve efficiency.
  • Burst Mode® Operation: To maximize battery life, the LTC1877EMS8 features Burst Mode operation, which reduces quiescent current to just 10µA during light load conditions.
  • High Switching Frequency: A 550kHz switching frequency allows the use of small, low-cost capacitors and inductors, further reducing the overall footprint and cost of the power supply design.
  • Stable with Ceramic Capacitors: The device remains stable with ceramic output capacitors, providing an additional option for designers looking to minimize size and enhance reliability.

Applications:

The LTC1877EMS8 is versatile and can be used in a multitude of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Digital Cameras
  • Handheld Computers
  • GPS Receivers

Overall, the LTC1877EMS8 from Linear Technology is a robust and reliable choice for designers who require a compact, efficient, and versatile power management solution. Its advanced features and wide input voltage range make it a go-to component for a myriad of electronic devices where performance and space are at a premium.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1360 $51.3600
24+ $4.2142 $101.1408
37+ $4.0825 $151.0525
51+ $3.9508 $201.4908
66+ $3.8191 $252.0606
88+ $3.4240 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess