EN
  • EN
  • DE

LTC1966CMS8#PBF

Part No LTC1966CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - RMS to DC Converters
Description IC PREC RMS/DC CONV MCRPWR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Operating Supply Current 155μA
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 114222-LTC1966CMS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1966CMS8#PBF CAD Model

Description

Product Overview: LTC1966CMS8#PBF

The LTC1966CMS8#PBF from Linear Technology is a precision, extended temperature range, micropower ΔΣ (Delta-Sigma) RMS-to-DC converter that is designed to be highly versatile and robust for a wide array of applications. This innovative component uses advanced ΔΣ computational techniques to provide true RMS calculations over a large bandwidth with exceptional accuracy and temperature stability.

Key Features

  • High Accuracy: The LTC1966CMS8#PBF boasts high accuracy with a typical error of less than 0.1% and a maximum error of 0.25% for the full temperature range. This ensures precise readings for critical applications where precision is paramount.
  • Wide Bandwidth: With a bandwidth of up to 1kHz, this RMS-to-DC converter can handle a variety of signal types, from pure sine waves to complex, noisy waveforms, making it highly adaptable to different use cases.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes a low supply current of only 160μA, which is beneficial for battery-operated devices and energy-efficient systems.
  • Extended Temperature Range: The device operates over an extended temperature range of –40°C to +125°C, making it suitable for industrial and automotive environments where temperature extremes are common.
  • Small Package: The LTC1966CMS8#PBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications

Due to its high precision and versatility, the LTC1966CMS8#PBF is well-suited for a variety of applications, including:

  • Industrial Process Control
  • Automotive Systems
  • Battery and Power Supply Monitoring
  • Signal Conditioning Systems
  • Test and Measurement Equipment

With its combination of accuracy, low power, and robustness in a small form factor, the LTC1966CMS8#PBF from Linear Technology is an excellent choice for designers who need reliable RMS measurements in challenging environments or compact devices.

You May Also Be Interested in

Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $6.6030
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6030 $52.8240
17+ $6.1851 $105.1467
26+ $5.9762 $155.3812
36+ $5.5583 $200.0988
47+ $5.3493 $251.4171
59+ $5.1403 $303.2777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess