EN
  • EN
  • DE
  • IT

LTC2053IMS8-SYNC

Part No LTC2053IMS8-SYNC
Manufacturer Linear Technology
Description Precision, Rail-to-Rail,Zero-Drift, Resistor-Programmable Instrumentation Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208253-LTC2053IMS8-SYNC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2053IMS8-SYNC CAD Model

Description

LTC2053IMS8-SYNC: High Precision, Zero-Drift Operational Amplifier

The LTC2053IMS8-SYNC from Linear Technology is a high-precision, zero-drift operational amplifier that offers cutting-edge performance for a wide range of applications requiring high accuracy over time and temperature. Its unique architecture ensures minimal offset voltage and drift, making it an ideal choice for precision instrumentation, data acquisition systems, and industrial control systems.

This operational amplifier features a proprietary auto-zeroing technique that continuously corrects for DC errors, resulting in an exceptional offset voltage of just 2µV and an ultra-low offset drift of 0.02µV/°C. These characteristics ensure that the LTC2053IMS8-SYNC maintains its precision even in fluctuating temperatures and over long periods.

The LTC2053IMS8-SYNC operates from a single supply voltage ranging from 2.7V to 5.5V, which makes it versatile for both battery-powered and industrial applications. Additionally, it has a low supply current of 750µA per amplifier, which is beneficial for power-sensitive designs. The SYNC pin feature allows for synchronization to an external clock, reducing the switching noise that can be critical in mixed-signal environments.

With its rail-to-rail input and output stages, the LTC2053IMS8-SYNC can handle a wide dynamic range, making it suitable for single-supply operation without compromising the signal range. This feature is particularly important in ADC buffer applications, where full use of the ADC's input range is necessary to maximize resolution.

The LTC2053IMS8-SYNC is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance in harsh environments, with an operating temperature range of -40°C to 125°C.

In summary, the LTC2053IMS8-SYNC operational amplifier from Linear Technology is an excellent choice for designers who require high precision, low drift, and low power consumption in a compact package. Its advanced features and reliable performance make it an indispensable component in precision analog circuits.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8512 $59.4048
10+ $12.1856 $121.8560
15+ $11.8048 $177.0720
20+ $11.4240 $228.4800
26+ $11.0432 $287.1232
34+ $9.9008 $336.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess