EN
  • EN
  • DE

LTC2222UK

Part No LTC2222UK
Manufacturer Linear Technology
Description 12-Bit,105Msps/80Msps ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208300-LTC2222UK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2222UK CAD Model

Description

The LTC2222UK by Linear Technology is a cutting-edge analog-to-digital converter (ADC) designed for applications that demand the highest level of precision and speed. This 12-bit ADC operates at a sampling rate of 250Msps, making it an ideal solution for high-frequency signal processing tasks in communication, imaging, and digital signal processing systems.

Key Features

  • High-Speed Performance: With a sampling rate of 250Msps, the LTC2222UK is optimized for capturing high-speed signals without compromising on accuracy or data integrity.
  • Resolution: The 12-bit resolution ensures fine quantization levels, resulting in detailed and precise digital representations of the input signals.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2222UK is designed to be power-efficient, making it suitable for portable and battery-powered applications.
  • Flexible Interface: The device includes a user-friendly SPI interface, which allows for easy integration with a wide range of microcontrollers and digital signal processors.
  • Differential Inputs: The ADC features differential inputs that reduce common-mode noise and improve signal integrity, which is critical for high-performance applications.
  • Integrated Features: The LTC2222UK comes with additional features such as an onboard voltage reference and a programmable gain amplifier, simplifying system design and reducing external component count.

Applications

The LTC2222UK is suitable for a diverse set of applications, including:

  • Wireless and Wired Broadband Communication
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Radar and Satellite Communication Systems
  • Industrial Instrumentation

Reliability and Support

Linear Technology ensures that the LTC2222UK meets the highest standards of reliability and performance. The product is backed by comprehensive technical support and documentation, making it easier for designers and engineers to implement the ADC in their projects. Whether you are working on a sophisticated communication system or precise measurement equipment, the LTC2222UK offers the performance and features necessary to meet the challenges of today's high-speed signal processing demands.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 974 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess