EN
  • EN
  • DE

LTC2223IUK

Part No LTC2223IUK
Manufacturer Linear Technology
Description 12-Bit,105Msps/80Msps ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208303-LTC2223IUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2223IUK CAD Model

Description

LTC2223IUK High-Speed ADC from Linear Technology

The LTC2223IUK is a cutting-edge analog-to-digital converter (ADC) designed by Linear Technology, a brand synonymous with precision and reliability in the field of high-performance integrated circuits. This high-speed ADC is a part of Linear Technology's extensive data converter portfolio and is engineered to meet the rigorous demands of a wide array of applications, including communications, imaging systems, and medical equipment.

At the heart of the LTC2223IUK lies its ability to convert analog signals into digital data at a remarkable rate of 12 bits resolution with a sampling rate of up to 170Msps. This impressive speed and accuracy make it an ideal choice for systems requiring high data throughput and precise signal processing, such as digital oscilloscopes, spectrum analyzers, and advanced radar and satellite communication systems.

The device operates within an industrial temperature range of -40°C to 85°C, ensuring consistent performance even in extreme conditions. It features a differential input range of ±1V, which, coupled with its excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), guarantees that signals are captured with high fidelity, minimizing the risk of data loss or distortion.

One of the standout features of the LTC2223IUK is its user-friendly, parallel LVDS (Low-Voltage Differential Signaling) outputs, which provide a robust and high-speed digital interface. This interface reduces noise and allows for simpler PCB layouts, making it easier for designers to integrate the ADC into their systems. Additionally, the device includes an internal dither algorithm that improves the linearity for lower amplitude signals, which is crucial in applications like medical imaging where every bit of data is critical.

For power-conscious designs, the LTC2223IUK also offers a shutdown feature that reduces power consumption when the device is not in active use. This power efficiency, combined with its small 7mm x 7mm QFN package, makes it an excellent choice for compact and portable applications where space and power are at a premium.

In summary, the LTC2223IUK from Linear Technology is a high-performance ADC that offers a blend of speed, accuracy, and reliability, making it a top choice for engineers and designers looking for quality data conversion solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess