Products specifications

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style Through Hole
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 60V
Load Current 1A
On-State Resistance (Maximum) 500 mOhms
Termination Style PC Pin
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194996-LAA710
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA710 CAD Model

Description

The LAA710 is an SPST-NO (1 Form A) x 2 circuit type relay manufactured by IXYS.

  • Package: 8-DIP
  • On-State Resistance (Maximum): 500 mOhms
  • Load Current: 1A
  • Load Voltage: 0V ~ 60V
  • Input Voltage (V): 1.2VDC
  • Termination Style: PC Pin
  • Mounting Style: Through-Hole
  • Category: Relays
  • Balance Type: Balance
  • MSL Level: 1 (Unlimited)
  • Manufacturer Pack Quantity: 50
  • REACH: Unaffected
  • HTSUS: 8541.29.0095

You May Also Be Interested in

CEL
SSR OCMOS FET 90MA NO 6-SMD / Solid State Relay 50mA 1.4V DC-IN 0.12A 600V AC/DC-OUT 6-Pin PDIP SMD Magazine
Need more? Email Us
ECAD model for PS7360L-1A-A
Sharp Microelectronics
RELAY SSR 120VAC .6A 8-SMD / Solid State Relay 25mA 1.4V DC-IN 0.6A 120V AC-OUT 7-Pin PDIP SMT T/R
Lowest to $2.2250
ECAD model for PR26MF11NIPF
CEL
SSR OCMOS FET 200MA NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.2A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200K-1A
CEL
SSR OCMOS FET 120MA NO/NC 8-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 400V AC/DC-OUT 8-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7241-1C-A
Sharp Microelectronics
RELAY SSR 120VAC 12A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 9.6A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S112S01F
CEL
SSR OCMOS FET 250MA NO 4-SOP TR / Solid State Relay 50mA 1.4V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SOP T/R
Need more? Email Us
ECAD model for PS7200E-1A-F3
CEL
SSR OCMOS FET 200MA 2CH NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-2B-A
Bright Toward Industrial Co., Ltd.
SSR RELAY SPST-NO 1.25A 0-80V
Lowest to $1.5737
ECAD model for AB47S-H
IXYS
RELAY OPTOMOS 130MA SP-NC 6-SMD / Solid State Relay 50mA 1.5V DC-IN 0.13A 400V AC/DC-OUT 6-Pin PDIP SMD T/R
Lowest to $5.2001
ECAD model for PLB190STR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2535 $66.7605
7+ $18.2592 $127.8144
10+ $17.6887 $176.8870
14+ $17.1181 $239.6534
17+ $16.5474 $281.3058
23+ $14.8356 $341.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention