EN
  • EN
  • DE

LTC2234UK

Part No LTC2234UK
Manufacturer Linear Technology
Description 10-Bit, 135Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208327-LTC2234UK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2234UK CAD Model

Description

The LTC2234UK from Linear Technology is a cutting-edge, high-speed analog-to-digital converter (ADC) offering a perfect blend of speed, performance, and power efficiency. Designed to cater to a wide array of applications that require rapid signal processing, such as medical imaging, communications, and digital data acquisition systems, this ADC is an ideal choice for professionals seeking robustness and precision.

Key Features

  • High Sampling Rate: The LTC2234UK boasts a fast sampling rate, enabling it to capture high-frequency signals with great fidelity, ensuring that no critical data is missed during the conversion process.
  • Resolution: With its 14-bit resolution, it provides a fine granularity of signal representation, allowing for detailed and accurate digital representations of the input analog signals.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for low power consumption, making it an energy-efficient choice for portable and battery-operated devices.
  • Differential Inputs: The differential input structure enhances the noise immunity of the system, which is crucial for maintaining signal integrity in noisy environments or when dealing with small signal amplitudes.
  • CMOS Output: The use of CMOS technology for the output driver enables compatibility with a broad range of digital systems, facilitating easy integration into existing designs.
  • Small Form Factor: The LTC2234UK comes in a compact package, which is essential for space-constrained applications without compromising on performance.

Applications

The versatility of the LTC2234UK allows it to be used in a multitude of applications, some of which include:

  • Wireless and Wired Broadband Communications
  • High-speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Process Control
  • Radar and Satellite Communication Systems

Conclusion

In summary, the LTC2234UK from Linear Technology is a high-performance ADC that offers an excellent balance between speed, accuracy, and power efficiency. Its small size, coupled with high-speed data conversion capabilities, makes it an excellent choice for a wide range of applications where precision and efficiency are paramount.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess