EN
  • EN
  • DE

LTC2254CUH

Part No LTC2254CUH
Manufacturer Linear Technology
Description 14-Bit, 125/105Msps Low Power 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208365-LTC2254CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2254CUH CAD Model

Description

The LTC2254CUH is a cutting-edge, high-speed analog-to-digital converter (ADC) developed by Linear Technology, now part of Analog Devices. This ADC is designed to provide precise and rapid digital conversion of analog signals, making it an ideal choice for a wide range of applications, including communications, imaging systems, and medical equipment.

Key Features:

  • Resolution: The LTC2254CUH offers a 14-bit resolution, ensuring high-precision data conversion for applications that require accurate signal processing.
  • Sampling Rate: With a maximum sampling rate of 125Msps (Mega samples per second), this ADC is capable of handling high-speed signals without compromising the integrity of the data.
  • Input Range: The device features a 1.25V p-p differential input range, which allows for a broad spectrum of signal amplitudes to be accurately digitized.
  • Low Power Consumption: Power efficiency is a standout feature of the LTC2254CUH, with a typical power consumption of only 140mW, making it suitable for power-sensitive applications.
  • Output Format: It supports CMOS or LVDS digital outputs, providing flexibility in interfacing with a variety of digital systems.
  • Package: The component is housed in a compact (5mm x 5mm) QFN package, which is ideal for space-constrained applications.

Performance and Reliability:

The LTC2254CUH is engineered to deliver consistent performance even under demanding conditions. It features advanced design techniques to minimize noise and distortion, resulting in a Signal-to-Noise Ratio (SNR) of 73.1dB and a Spurious-Free Dynamic Range (SFDR) of 88dB at baseband frequencies.

Applications:

This high-speed ADC is versatile and can be integrated into a variety of high-performance systems, including:

  • Wireless and Wired Broadband Communications
  • High-speed Data Acquisition Systems
  • Medical Imaging Devices
  • Radar and Satellite Communication Systems
  • Industrial Instrumentation

The LTC2254CUH from Linear Technology stands as a testament to the company's commitment to providing advanced, reliable, and efficient data conversion solutions that meet the needs of modern high-speed electronics.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess