EN
  • EN
  • DE

LTC2428IG#PBF

Part No LTC2428IG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 8CH MICROPWR 28SSOP / 8-Channel Single ADC Delta-Sigma 7.5sps 20-bit Serial 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 20
Sampling Rate 7.5
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782657-LTC2428IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2428
Introduction Date March 17, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2428IG#PBF CAD Model

Description

LTC2428IG#PBF Product Overview

The LTC2428IG#PBF is a high-precision analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This sophisticated component is designed to offer a seamless interface for multiplexed data acquisition systems, delivering exceptional performance in a range of applications that require high accuracy and low noise measurement, such as industrial control systems, medical devices, and automated test equipment.

Key Features

  • 24-Bit Resolution: The LTC2428IG#PBF provides a high-resolution 24-bit output, which allows for the detection of very small signal changes. This makes it ideal for applications that demand precise measurement capabilities.
  • No Latency Delta-Sigma™ ADC: The innovative No Latency Delta-Sigma ADC technology ensures that the device provides true 24-bit performance without any delay in the conversion process, making it suitable for both multiplexed and single-channel systems.
  • Multiple Channel Inputs: It features eight differential or 16 single-ended input channels, offering versatility for various configurations and making it a great choice for systems that require monitoring of multiple signals.
  • Easy-to-Use Interface: The LTC2428IG#PBF communicates through a simple 3-wire serial interface, compatible with SPI and MICROWIRE protocols, which simplifies the design and integration process.
  • Internal Oscillator: An internal oscillator eliminates the need for external components, thereby reducing system complexity and saving board space.
  • Wide Input Common Mode Range: The device can handle a wide input common-mode range, which includes ground, providing flexibility in sensor interfacing.

Robust Design

The LTC2428IG#PBF is housed in a 28-lead SSOP package, which ensures a compact footprint suitable for space-constrained applications. The robust design includes an industrial temperature range of -40°C to 85°C, which guarantees reliable operation under various environmental conditions.

Applications

  • Process Control
  • Temperature Measurement
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automated Test Equipment

In conclusion, the LTC2428IG#PBF is a versatile, high-performance ADC solution that offers a combination of features tailored for precise data acquisition and signal processing tasks. Its ease of use, coupled with its high resolution and accuracy, make it an excellent choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1137 $60.3411
7+ $16.5035 $115.5245
10+ $15.9878 $159.8780
13+ $15.4720 $201.1360
17+ $14.9563 $254.2571
23+ $13.4091 $308.4093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess