EN
  • EN
  • DE
  • IT

LTC2445IUHF

Part No LTC2445IUHF
Manufacturer Linear Technology
Description 24-Bit High Speed 8-/16-Channel ADCs with Selectable Speed/Resolution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208470-LTC2445IUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2445IUHF CAD Model

Description

LTC2445IUHF - High Precision, 24-Bit ADC with Selectable Speed/Resolution

The LTC2445IUHF from Linear Technology is a high-performance 24-bit analog-to-digital converter (ADC) that offers an exceptional combination of resolution, flexibility, and ease of use. This robust ADC is designed to cater to a wide range of applications requiring high-resolution measurements, such as industrial instrumentation, medical devices, and automated test equipment.

One of the standout features of the LTC2445IUHF is its Over Sampling Ratio (OSR) programmability, which allows users to select the speed and resolution that best fit their application. With the ability to choose an OSR from 64 to 4096, users can optimize the trade-off between resolution and conversion time. At the maximum OSR, the LTC2445IUHF delivers 24 bits of no missing codes performance, while at the lowest OSR, it provides a faster conversion rate suitable for dynamic signal measurements.

The device operates from a single 2.7V to 5.5V supply and communicates via a SPI-compatible serial interface, making it a versatile choice for systems with varying power requirements and interfacing capabilities. Additionally, the LTC2445IUHF features a wide input common-mode range and does not require any external signal conditioning, thus simplifying the design process and reducing system complexity.

Another significant advantage of the LTC2445IUHF is its integrated high-accuracy reference. This internal reference minimizes the need for external components, thereby reducing board space and system cost. Moreover, the device's reference is buffered on-chip, which provides a low-drift, low-noise performance that is critical for high-precision applications.

For applications demanding low power consumption, the LTC2445IUHF offers a nap and sleep mode. These power-saving features allow the ADC to conserve energy when not in use, making it well-suited for battery-powered or energy-sensitive systems.

In summary, the LTC2445IUHF from Linear Technology is a versatile, high-accuracy ADC that is ideal for a wide range of applications requiring precise measurement. Its programmable OSR, integrated reference, and power efficiency make it a top choice for designers looking to maximize performance while minimizing power consumption and system cost.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0714 $50.1428
5+ $20.5715 $102.8575
8+ $19.9286 $159.4288
11+ $19.2857 $212.1427
14+ $18.6429 $261.0006
18+ $16.7143 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess