EN
  • EN
  • DE

LTC2610CGN

Part No LTC2610CGN
Manufacturer Linear Technology
Description Octal 16-/14-/12-Bit Rail-to-Rail DACs in 16-Lead SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208496-LTC2610CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2610CGN CAD Model

Description

LTC2610CGN Product Overview

The LTC2610CGN is a high-performance, octal 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, to meet the rigorous demands of sophisticated electronic systems. This precision DAC is an ideal choice for applications requiring multiple DAC channels with high accuracy and low power consumption.

Key Features

  • Resolution: The LTC2610CGN offers a 16-bit resolution, providing fine-grain output with a high degree of precision.
  • Octal DAC Channels: It features eight independent DAC channels, allowing for complex signal generation or control of multiple devices.
  • Flexible Reference Inputs: Each channel has its own reference input, which can be configured for unipolar or bipolar outputs, enhancing versatility in various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2610CGN consumes minimal power, which is crucial for portable and battery-operated devices.
  • Interface: The device supports a 3-wire SPI-compatible serial interface, enabling easy communication with most microcontrollers and digital systems.
  • Compact Package: Housed in a 16-lead narrow SSOP package, the LTC2610CGN saves valuable board space and is suitable for dense circuit layouts.

Applications

The LTC2610CGN is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Performance and Quality

Linear Technology's LTC2610CGN is engineered to deliver high performance and reliability. It features a monotonic output over the full operating temperature range and includes built-in power-on reset to mid-scale or zero-scale, depending on the model. With its robust design and stringent quality control, the LTC2610CGN is a reliable component for critical and high-end applications that require consistent performance over time and varying conditions.

By integrating the LTC2610CGN into your design, you can expect an excellent balance of precision, power efficiency, and versatility, making it a top choice for engineers and designers looking to enhance their systems with a reliable multi-channel DAC solution.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess