EN
  • EN
  • DE

LTC2616IDD-1

Part No LTC2616IDD-1
Manufacturer Linear Technology
Description 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208507-LTC2616IDD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2616IDD-1 CAD Model

Description

Introducing the LTC2616IDD-1 from Linear Technology

The LTC2616IDD-1 is a high-performance, 16-bit digital-to-analog converter (DAC) that offers a blend of precision, flexibility, and ease of use, making it an ideal choice for a wide array of applications. This product is designed to meet the stringent requirements of industrial, automotive, and communication systems where reliable and accurate analog output is critical.

At the heart of the LTC2616IDD-1 lies a 16-bit, rail-to-rail DAC that ensures high-resolution output with a tight integral nonlinearity (INL) specification. This allows for precise control of analog signals, making it perfect for fine-tuning sensitive analog circuits. The device operates from a single 2.7V to 5.5V supply, providing a versatile power range that accommodates various system architectures.

One of the key features of the LTC2616IDD-1 is its user-friendly SPI interface, which enables seamless communication with microcontrollers and digital systems. This interface ensures that data can be transferred quickly and efficiently, with minimal overhead, allowing for rapid updates to the analog output.

The LTC2616IDD-1 also boasts a robust set of features that enhance its performance and reliability. It includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This feature is critical for applications that require a predictable startup behavior.

Moreover, the device comes in a compact 10-lead DFN package, offering a space-saving solution for designs where board real estate is at a premium. The LTC2616IDD-1's small footprint does not compromise its thermal performance, ensuring stable operation over the full industrial temperature range of -40°C to 85°C.

In conclusion, the LTC2616IDD-1 from Linear Technology is a versatile and high-precision DAC that is well-suited for a variety of demanding applications. Its combination of resolution, interface simplicity, and operational stability makes it an excellent choice for designers looking to enhance the performance of their analog systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7310 $66.9240
9+ $13.7281 $123.5529
14+ $13.2991 $186.1874
18+ $12.8701 $231.6618
24+ $12.4411 $298.5864
32+ $11.1541 $356.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess