Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208517-LTC2622CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2622CMS8 CAD Model

Description

LTC2622CMS8 Dual 12-Bit Rail-to-Rail DAC

The LTC2622CMS8 from Linear Technology is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed to deliver precision and flexibility in a compact package. This device is ideal for applications that require accurate analog output from a digital signal, such as industrial control systems, automated test equipment, and high-end audio equipment.

Encased in an MSOP-8 package, the LTC2622CMS8 offers a space-efficient solution without compromising on functionality. Each of the two DACs can be independently programmed through a 3-wire SPI-compatible serial interface, which simplifies the connection to microcontrollers or digital signal processors.

One of the key features of the LTC2622CMS8 is its rail-to-rail output capability, which allows the output to swing from 0V to the reference voltage, giving the user full use of the power supply range. This makes it particularly useful in single-supply operations and in systems where power efficiency is crucial.

The DACs within the LTC2622CMS8 have a resolution of 12 bits, providing fine granularity and precise control over the analog output. This resolution is often sufficient for demanding applications where accuracy is critical. Additionally, the device includes a power-on reset circuit that ensures the DAC output powers up at zero and remains there until a valid write takes place.

Flexibility is also a hallmark of the LTC2622CMS8, as it offers a wide range of reference voltage options. Users can choose an external reference to set the full-scale output voltage, which can be as high as the supply voltage or as low as 2.5V, depending on the needs of the application.

Moreover, the LTC2622CMS8 features a low power operation, with a typical supply current of only 0.75mA per DAC when active and a 1µA typical supply current in power-down mode. This low power consumption, combined with the device's small footprint, makes it an excellent choice for portable and battery-powered applications.

In conclusion, the LTC2622CMS8 from Linear Technology is a versatile, efficient, and precise dual 12-bit DAC solution, suitable for a wide array of applications that require high-quality analog output from digital signals.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5060 $58.5540
19+ $6.0941 $115.7879
29+ $5.8883 $170.7607
41+ $5.4765 $224.5365
54+ $5.2706 $284.6124
67+ $5.0648 $339.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,981 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention