EN
  • EN
  • DE

SN74CBT3384CDW

Part No SN74CBT3384CDW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24SOIC / Bus Switch 5 x 1:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Other Names 2156-SN74CBT3384CDW-TI,SN74CBT3384CDWE4,SN74CBT3384CDWE4,SN74CBT3384CDWG4,SN74CBT3384CDWG4,TEXTISSN74CBT3384CDW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256706-SN74CBT3384CDW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384CDW CAD Model

Description

The SN74CBT3384CDW from Texas Instruments is a high-performance integrated circuit designed to facilitate efficient and reliable data flow within electronic systems. This particular chip is a member of the CBT (Crossbar Switch Technology) family, which is known for its low-voltage, high-bandwidth switching capabilities.

Key Features:

  • 10-Bit FET Bus Switch: The SN74CBT3384CDW features a 10-bit FET switch which provides high-speed bidirectional data transfer between two buses, making it ideal for applications requiring efficient data routing and signal gating.
  • Low On-State Resistance: The device offers a low on-state resistance of typically 5 ohms, ensuring minimal signal distortion and power loss during operation, which is critical for maintaining signal integrity in high-speed data paths.
  • 5-V Tolerant Inputs: Inputs on the SN74CBT3384CDW are 5-V tolerant, thereby providing compatibility with mixed-voltage systems and enabling the device to interface with both 3.3V and 5V logic levels without requiring external level shifters.
  • Low Power Consumption: The chip is designed for low power consumption, which makes it suitable for power-sensitive applications. This feature helps in extending the battery life of portable devices and reducing the overall power requirements of the system.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in various environmental conditions without compromising its performance.

Applications:

  • Memory Interleaving
  • Signal Gating
  • Bus Isolation
  • Data Switching in Servers and Networking Equipment
  • Peripheral Sharing

Package and Quality:

The SN74CBT3384CDW comes in a 24-pin SOIC package, which provides a compact footprint while allowing for easy integration into a wide range of electronic systems. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4854 $50.9670
255+ $0.3983 $101.5665
390+ $0.3859 $150.5010
540+ $0.3734 $201.6360
695+ $0.3610 $250.8950
930+ $0.3236 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess