EN
  • EN
  • DE

MAX14802CCM+

Part No MAX14802CCM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 48LQFP  /  16 Circuit IC Switch 1:1 48Ohm 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Switch Circuit SPST - NO
Number of Circuits 16
On-State Resistance (Max) 48Ohm
Channel-to-Channel Matching (ΔRon) 2.4Ohm
Voltage - Supply, Single (V+) 40V ~ 250V
Voltage - Supply, Dual (V±) ±160
Switch Time (Ton, Toff) (Max) 3.5µs, 3.5µs
-3db Bandwidth 20MHz
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Max) 2µA
Crosstalk -80dB @ 5MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MAX14802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1074921-MAX14802CCM+
Ultra Librarian 3D Model Ultra Librarian MAX14802CCM+ CAD Model

Description

Maxim Integrated MAX14802CCM+ Product Overview

The MAX14802CCM+ from Maxim Integrated is a high-performance, industrial interface chip designed to provide a robust and flexible solution for controlling multiple high-voltage analog signals in industrial automation systems. This advanced product is part of the MAX14802 series, known for its reliability and precision in demanding environments.

Key Features

  • Integrated High-Voltage Switches: The MAX14802CCM+ incorporates multiple high-voltage switches, enabling it to handle up to +/-200V signals with ease.
  • Serial Interface Control: Equipped with a serial interface, this chip allows for digital control, making it easy to integrate into microcontroller-based systems.
  • Low On-Resistance: It boasts low on-resistance, which ensures efficient signal transmission and reduces power loss.
  • Flexible Configuration: The device supports various configurations, including 8 SPST (Single Pole Single Throw) switches, 4 SPDT (Single Pole Double Throw) switches, or a combination of both, providing versatility for different application needs.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its durability and operational safety.

Applications

The MAX14802CCM+ is ideally suited for a range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation Systems
  • Process Control Equipment
  • Instrumentation
  • Automated Test Equipment (ATE)

Technical Specifications

  • Package: The device comes in a compact 48-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.
  • Operating Temperature: It operates within a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Supply Voltage: The chip is designed to work with a supply voltage range from 10V to 36V, accommodating a variety of industrial power supplies.

With its robust design and comprehensive feature set, the MAX14802CCM+ from Maxim Integrated is an excellent choice for designers looking to enhance the efficiency and reliability of their high-voltage industrial interface applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9163 $62.7489
6+ $17.1621 $102.9726
10+ $16.6258 $166.2580
13+ $16.0895 $209.1635
17+ $15.5532 $264.4044
22+ $13.9442 $306.7724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess