EN
  • EN
  • DE

SN74CBTLV3245DBR

Part No SN74CBTLV3245DBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LV OCTAL FET BUS SW 20-SSOP / FET Bus Switch 8 x 1:1 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Package Bulk
Product Status Obsolete
Type FET Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74CBTLV3245
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896558-SN74CBTLV3245DBR
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3245DBR CAD Model

Description

SN74CBTLV3245DBR: Low-Voltage Octal FET Bus Switch from Texas Instruments

The SN74CBTLV3245DBR is a state-of-the-art low-voltage octal FET bus switch designed by Texas Instruments, a leader in semiconductor technology. This component is part of the SN74 series, which is renowned for its reliability and performance in data bus management and signal gating applications.

The device features eight FET switches (bits) that can operate at very low power and signal levels. With a bidirectional design, it allows data to flow seamlessly in both directions, making it an ideal choice for multiplexing and demultiplexing applications. The SN74CBTLV3245DBR operates at a nominal voltage of 3.3V, which makes it compatible with many of today’s low-voltage logic systems.

One of the key benefits of the SN74CBTLV3245DBR is its low on-state resistance, which minimizes signal distortion and ensures high signal integrity. This is particularly important in applications where maintaining the quality of the signal is critical, such as high-speed data communication or video signal routing.

Furthermore, the device boasts a quick switching speed, which is essential for high-performance systems that require rapid signal routing changes. Its low power consumption also helps to reduce the overall energy requirements of the system, contributing to more efficient and eco-friendly electronic designs.

The SN74CBTLV3245DBR comes in a DB (SSOP – Shrink Small Outline Package) type package, making it suitable for space-constrained applications. This packaging is not only compact but also offers excellent thermal performance, ensuring the device operates within its specified temperature range even under high load conditions.

For ease of integration, the device includes a built-in 5Ω series resistor on each switch to prevent signal reflection, thus eliminating the need for external termination. Moreover, the SN74CBTLV3245DBR is characterized for operation from –40°C to 85°C, which makes it suitable for a wide range of industrial and commercial environments.

Overall, the SN74CBTLV3245DBR from Texas Instruments is a versatile and high-performance solution for any designer looking to improve data bus efficiency and signal integrity in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1812 $53.1540
105+ $0.9692 $101.7660
160+ $0.9390 $150.2400
225+ $0.9087 $204.4575
285+ $0.8784 $250.3440
385+ $0.7875 $303.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess