Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208555-LTC2802IDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LTC2802IDE CAD Model

Description

The LTC2802IDE from Linear Technology is a high-performance dual low voltage RS232 transceiver that is designed to meet the stringent requirements of portable and space-constrained applications. This compact and efficient device operates from single supplies as low as 2.7V and up to 5.5V, making it an ideal solution for battery-powered systems, PDAs, laptops, and mobile communication devices.

Key Features

  • Low Voltage Operation: The LTC2802IDE is capable of operating from a single supply voltage ranging from 2.7V to 5.5V, which is perfect for low power and portable applications.
  • Low Power Consumption: Its low operating current of 1mA (typical) during transmission and a shutdown current of less than 1µA make it an energy-efficient choice for battery-operated devices.
  • Dual Transceivers: The device includes two RS232 transceivers, each capable of running at data rates up to 1Mbps, thus providing flexibility in communication tasks.
  • Robust ESD Protection: With ±15kV ESD protection on transceiver input and output pins, the LTC2802IDE ensures reliability and longevity in harsh environments.
  • Small Package: Available in a compact 16-lead narrow SSOP package, it minimizes the footprint on PCBs and is suitable for space-constrained applications.

Applications

The LTC2802IDE is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • Battery-powered equipment
  • Notebook and laptop computers
  • Mobile phones and communication devices
  • GPS receivers

Conclusion

In summary, the LTC2802IDE from Linear Technology is a highly efficient and reliable dual RS232 transceiver that offers low voltage operation, low power consumption, and high data rate capabilities. Its compact size, coupled with robust protection features, makes it an excellent choice for designers looking to incorporate RS232 communication in their low-power and space-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4546 $56.7276
13+ $7.7576 $100.8488
20+ $7.5152 $150.3040
28+ $7.2728 $203.6384
36+ $7.0304 $253.0944
48+ $6.3031 $302.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention