EN
  • EN
  • DE

LTC2846CG

Part No LTC2846CG
Manufacturer Linear Technology
Description 3.3V Software-Selectable Multiprotocol Transceiver with Termination
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208562-LTC2846CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2846CG CAD Model

Description

Linear Technology LTC2846CG Product Overview

The LTC2846CG from Linear Technology is a high-performance, multiprotocol transceiver designed to simplify the implementation of various communication standards in networking and telecommunication equipment. This versatile chip supports a range of interfaces, including RS232, RS485, and RS422 protocols, making it an ideal solution for systems that require flexible connectivity options.

Key Features

  • Multiple Protocol Support: With built-in support for RS232, RS485, and RS422, the LTC2846CG can easily switch between protocols, offering a high degree of versatility for different communication needs.
  • Integrated Termination: The device includes onboard termination resistors for RS485/RS422 modes, which can be enabled or disabled as per the application requirements, simplifying the design and reducing external component count.
  • High Data Rates: Capable of operating at data rates up to 20Mbps, the LTC2846CG is suitable for high-speed data communication applications.
  • Low Power Consumption: Designed with power efficiency in mind, the transceiver operates with a low supply current, making it suitable for power-sensitive applications.
  • Robust ESD Protection: The chip is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity and enhancing system reliability.
  • Wide Operating Temperature Range: The LTC2846CG operates reliably over an extended temperature range, making it suitable for industrial environments.

Applications

The LTC2846CG is ideal for a variety of applications where reliable data communication is essential. It is commonly used in:

  • Industrial Control Systems
  • Network Equipment
  • Telecommunication Interfaces
  • Point of Sale (POS) Terminals
  • Data Acquisition Systems

Package and Quality

The device is offered in a compact 36-pin SSOP (Shrink Small Outline Package) that is well-suited for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, providing a robust and reliable component for critical communication systems.

Overall, the LTC2846CG transceiver from Linear Technology represents a highly integrated solution for system designers looking to implement multiple communication protocols with ease and reliability. Its combination of features and performance makes it an excellent choice for a wide range of data communication tasks.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5985 $57.9925
11+ $9.5168 $104.6848
17+ $9.2194 $156.7298
23+ $8.9220 $205.2060
29+ $8.6246 $250.1134
39+ $7.7324 $301.5636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess