EN
  • EN
  • DE

HCS500/P

Part No HCS500/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 8DIP / Code Hopping Decoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Not Verified
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS500
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142188-HCS500/P
Ultra Librarian 3D Model Ultra Librarian HCS500/P CAD Model

Description

Introducing the HCS500/P from Microchip Technology

The HCS500/P is a cutting-edge solution from Microchip Technology, designed to cater to the sophisticated demands of modern security systems. This innovative product is a keeloq hopping code encoder, which is part of Microchip's renowned High-Security Series. It is specifically engineered to provide a high level of security through encryption for remote keyless entry (RKE) systems, alarm systems, and various other secure transmission applications.

At the heart of the HCS500/P is the proprietary KEELOQ technology, which utilizes complex encryption algorithms to ensure that every transmission is unique and virtually impossible to replicate. This technology is widely recognized for its robustness and is trusted for its ability to prevent code scanning and code grabbing by unauthorized individuals.

The device is tailored for use in fixed code and cryptographic systems and is compatible with the KEELOQ Classic and KEELOQ AES decryption devices. The HCS500/P is designed with flexibility in mind, providing manufacturers with the ability to implement either unidirectional or bidirectional secure communication systems. Its versatility makes it an ideal choice for a wide range of applications, including vehicle RKE systems, garage door openers, and home security interfaces.

Key features of the HCS500/P include:

  • Programmable 28-bit serial number
  • Programmable 64-bit encryption key
  • Up to 15 functions or commands
  • Low power consumption for extended battery life
  • Enhanced security through a 66-bit transmission code length
  • Configurable for use with various Microchip decoders

The HCS500/P comes in a convenient PDIP package, making it easy to integrate into existing circuit designs. It is also supported by Microchip's comprehensive technical documentation and development tools, ensuring a smooth design process from concept to production.

With its advanced features and proven encryption technology, the HCS500/P from Microchip Technology stands out as a superior choice for developers looking to enhance the security and reliability of their wireless communication systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess