EN
  • EN
  • DE

HCS512-I/P

Part No HCS512-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 18-DIP / KEELOQ Code Hopping Decoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series KEELOQ
Packaging Tube
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 775777-HCS512-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name HCS512
Introduction Date February 28, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HCS512-I/P CAD Model

Description

The HCS512-I/P is a sophisticated integrated circuit from Microchip Technology, designed to provide a high level of security and convenience for a wide range of applications. This chip is part of Microchip's KEELOQ® Hopping & Code Storage Devices, known for their advanced code-hopping technology which enhances security for remote keyless entry systems and other secure data transmission applications.

Key Features

  • Code Hopping Capability: Utilizes KEELOQ® code hopping technology, which ensures that each transmission is unique, thereby preventing code capture and replay attacks.
  • EEPROM Memory: Comes with 512 bits of EEPROM memory that can be used for secure data storage, including device configuration and user data.
  • Secure Data Transmission: Ideal for applications requiring secure transmission of data, such as car alarms, garage door openers, and gate access control systems.
  • Serial Interface: Features a serial interface for communication with microcontrollers or other devices.
  • Low Power Consumption: Designed to operate with low power consumption, making it suitable for battery-operated devices.
  • Wide Operating Voltage: Supports a wide operating voltage range, accommodating various power supply specifications.

Applications

The HCS512-I/P is versatile and can be integrated into numerous applications where secure data transmission is crucial. It is commonly used in:

  • Remote keyless entry systems for vehicles
  • Garage door and gate openers
  • Home security systems
  • Identity verification and access control systems

Technical Specifications

As a product from Microchip Technology, the HCS512-I/P is built to meet high-quality standards. It comes in a PDIP package and operates within the industrial temperature range. The device is also RoHS compliant, ensuring adherence to environmental standards.

Conclusion

Microchip Technology's HCS512-I/P is a reliable choice for designers looking to incorporate secure code hopping and data storage capabilities into their systems. Its robust features and flexibility make it an essential component in the realm of secure communications.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess