EN
  • EN
  • DE

LV3313PM-MPB-E

Part No LV3313PM-MPB-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description 4CH CAR ELECTRONIC VOLUME / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198910-LV3313PM-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV3313PM-MPB-E CAD Model

Description

The LV3313PM-MPB-E is a high-performance, integrated circuit from ON Semiconductor, designed to cater to a wide array of applications. This versatile component is engineered to provide reliable and efficient power management solutions, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • High Efficiency: The LV3313PM-MPB-E boasts excellent conversion efficiency, which is crucial for minimizing energy loss and heat generation in power-sensitive applications.
  • Compact Design: With its small footprint, this product is suitable for space-constrained applications, allowing for a more streamlined and compact overall design.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the LV3313PM-MPB-E operates reliably under a wide range of conditions and temperatures.
  • Flexibility: This component is designed to be used in various configurations, providing designers with the flexibility to incorporate it into a multitude of power management schemes.

Applications

The LV3313PM-MPB-E is versatile enough to be used in several applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Portable Devices

Technical Specifications

ON Semiconductor's LV3313PM-MPB-E comes with a set of technical specifications that ensure its suitability for high-demand applications. These include a specific input voltage range, output current capability, and power dissipation limits. The device also features protection mechanisms such as over-current, over-voltage, and thermal shutdown to safeguard against potential damage from abnormal operating conditions.

Quality and Support

ON Semiconductor is known for its high-quality products and excellent customer support. The LV3313PM-MPB-E is backed by the company's comprehensive technical support and is manufactured to meet stringent industry standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
Lowest to $24.7389
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
ON Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4194 $61.4194
3+ $50.3950 $151.1850
4+ $48.8207 $195.2828
5+ $47.2453 $236.2265
7+ $45.6710 $319.6970
9+ $40.9459 $368.5131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess