EN
  • EN
  • DE

LTC2852CS

Part No LTC2852CS
Manufacturer Linear Technology
Description 3.3V 20Mbps RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208570-LTC2852CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2852CS CAD Model

Description

LTC2852CS - Industrial Grade Transceiver from Linear Technology

The LTC2852CS is a robust, industrial-grade transceiver designed by Linear Technology, now part of Analog Devices, that offers a reliable interface for data communication. This particular product is well-suited for harsh industrial environments where high reliability and performance are a necessity.

Key Features:

  • Interface Type: The LTC2852CS is designed to interface with RS485/RS422 networks, providing differential communication capability that is essential for long-distance and noise-immune data transmission.
  • High-Speed Operation: It supports data rates up to 20Mbps, making it suitable for applications that require fast data transfer such as industrial control systems, networking, and telecommunications.
  • Extended Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • Low Power Consumption: It features a low-power shutdown mode, which significantly reduces power consumption when the transceiver is not in active use, thereby conserving energy and extending the life of battery-powered systems.
  • Robust Protection: The LTC2852CS includes integrated protection features such as overvoltage protection and failsafe receiver functionality, which enhance the device's resilience against electrical faults and ensure data integrity.
  • Package: The product comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications while providing adequate thermal performance.

Applications:

The LTC2852CS is ideal for a variety of applications, including:

  • Industrial Control Networks
  • Building Automation
  • Factory Automation
  • Process Control Systems
  • Networking Equipment

With its combination of speed, reliability, and protective features, the LTC2852CS from Linear Technology is a top choice for professionals seeking a high-quality transceiver for their industrial communication systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess