The LTC2854CDD from Linear Technology is a robust and versatile RS485/RS422 transceiver that is designed to facilitate reliable communication in industrial, networking, and data acquisition systems. This component is a part of a family of transceivers that provide enhanced electrostatic discharge (ESD) protection, making them suitable for applications where electrical noise and transient voltages could pose a threat to communication integrity.
Key Features:
- Integrated Protection: The device comes with an impressive ±15kV ESD protection on the transceiver input and output pins, ensuring resilience against electrostatic discharges.
- High Speed: It supports data rates up to 20Mbps, making it suitable for high-speed data communication requirements.
- Low Power: With a low quiescent current of 100µA, the LTC2854CDD is an energy-efficient choice for power-sensitive applications.
- Extended Temperature Range: The device is designed to operate over a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
- Fail-Safe Receiver: It features a fail-safe receiver that guarantees a high output state under conditions of floating or shorted inputs.
- Differential Output: The transceiver provides differential output, which enhances noise immunity and allows for long cable runs.
Applications:
The LTC2854CDD is ideal for a wide range of applications, including:
- Industrial Control Systems
- Networked Devices (e.g., servers, routers)
- Data Acquisition Systems
- Building Automation
- Security Systems
Package and Availability:
The LTC2854CDD is offered in a compact 10-lead DFN package, which is suitable for space-constrained applications. Its small footprint and low profile make it an excellent choice for modern, compact electronic designs. For pricing, availability, and additional technical specifications, interested parties should contact Linear Technology or authorized distributors.