Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208576-LTC2855IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2855IGN CAD Model

Description

Introducing the LTC2855IGN – Robust Interface Solution from Linear Technology

Linear Technology presents the LTC2855IGN, a versatile transceiver that forms part of their robust interface solutions for data communication. Designed with precision and durability in mind, the LTC2855IGN offers a reliable interface for RS485 and RS422 communication protocols, making it an ideal choice for industrial, networking, and telecommunication applications where signal integrity and resilience are paramount.

Key Features of the LTC2855IGN

  • Integrated Transceiver: The LTC2855IGN integrates both a driver and a receiver, facilitating full-duplex communication that is compliant with RS485 and RS422 standards.
  • Extended Temperature Range: This device is operational over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • High Data Rates: It supports data rates up to 20Mbps, enabling fast and efficient data transfer for time-sensitive applications.
  • ESD Protection: With robust electrostatic discharge (ESD) protection, the LTC2855IGN can withstand up to ±15kV for Human Body Model (HBM) on the transceiver interface pins, providing enhanced durability against electrical transients.
  • Fail-Safe Receiver: The device features a fail-safe receiver that guarantees a high output state under conditions of floating or shorted inputs, enhancing communication reliability.
  • Low Power Shutdown: A low power shutdown mode significantly reduces power consumption when the transceiver is not in use, aiding in power management for energy-sensitive systems.
  • Pin Compatibility: The LTC2855IGN is pin-compatible with the industry-standard SN75176, allowing for easy replacement or system upgrades without significant redesign.

Applications and Usage

The LTC2855IGN is adept at handling the demands of various applications, including industrial control systems, factory automation, process control networks, and data acquisition systems. Its robust design also makes it suitable for use in motor control centers and HVAC systems, where communication integrity is critical.

With its sturdy construction and advanced features, the LTC2855IGN from Linear Technology stands as a top-tier choice for engineers and designers looking to implement a reliable communication interface in their systems. Its combination of high-speed data transfer, ESD protection, and fail-safe operation ensures that your data communication requirements are met with efficiency and resilience.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8855 $59.5420
9+ $12.2138 $109.9242
13+ $11.8321 $153.8173
18+ $11.4504 $206.1072
23+ $11.0688 $254.5824
31+ $9.9237 $307.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,999 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention