EN
  • EN
  • DE
  • IT

LTC2903CS6-E1#TRMPBF

Part No LTC2903CS6-E1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 4.675V/0.5V/0.5V/0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.675V, Adj, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783053-LTC2903CS6-E1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2903
Introduction Date November 03, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-E1#TRMPBF CAD Model

Description

Product Overview: LTC2903CS6-E1#TRMPBF

The LTC2903CS6-E1#TRMPBF is a precision quad supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This compact and efficient component is crucial for monitoring multiple supply voltages in a wide range of applications, including computers, network servers, telecom systems, and industrial equipment.

Key Features

  • Multiple Voltage Thresholds: The LTC2903CS6-E1#TRMPBF can monitor four voltage thresholds simultaneously, making it an ideal choice for systems with multiple supply levels.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout delay, providing designers with the flexibility to set the duration of the reset signal according to the specific requirements of their application.
  • Low Power Consumption: This device is designed for energy efficiency, featuring a low quiescent current that helps to minimize power consumption in the end application.
  • High Accuracy: With its high accuracy monitoring, the LTC2903CS6-E1#TRMPBF ensures that all supply voltages are within their specified ranges, contributing to the overall system reliability.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Compact Package: Housed in a small 6-lead SOT-23 package, this supply monitor is designed for space-constrained applications.

Applications

The LTC2903CS6-E1#TRMPBF is versatile and can be used in a variety of applications where voltage monitoring is critical. Its precision and reliability make it an excellent choice for:

  • Portable and battery-powered equipment
  • Automotive systems
  • Data storage systems
  • Medical devices
  • Power supply systems

Product Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC2903CS6-E1#TRMPBF meets the highest standards of performance and reliability. It is available in a tape and reel package, denoted by the #TRMPBF suffix, which facilitates automated manufacturing processes. This supply monitor is RoHS compliant and lead-free, adhering to environmental standards and regulations.

In summary, the LTC2903CS6-E1#TRMPBF is a sophisticated monitoring solution that provides system designers with a reliable tool to safeguard their electronic systems from voltage irregularities, thereby enhancing system uptime and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $2.0462
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0484 $61.4520
70+ $1.6807 $117.6490
105+ $1.6281 $170.9505
145+ $1.5756 $228.4620
185+ $1.5232 $281.7920
250+ $1.3656 $341.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,871 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess