EN
  • EN
  • DE

LTC2906CDDB#TRPBF

Part No LTC2906CDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR DUAL SUPPLY PREC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 121274-LTC2906CDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2906CDDB#TRPBF CAD Model

Description

LTC2906CDDB#TRPBF - Precision Dual Voltage Monitor

The LTC2906CDDB#TRPBF is a high-quality precision dual voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of electronic systems by monitoring supply voltages. This advanced component is ideal for portable electronics, computer systems, and industrial applications where maintaining the correct operating voltage is crucial for system stability and performance.

This voltage monitor is specifically tailored for systems that run on dual supplies, and it can accurately monitor +2.5V, +3.3V, and +5V supply voltages. The LTC2906CDDB#TRPBF is adept at providing a precise, low-power solution for monitoring the voltage levels and ensuring that they remain within specified thresholds.

The device features a compact, 8-lead DFN package with a small footprint, making it an excellent choice for space-constrained applications. Its precision over temperature, low quiescent current, and wide operating temperature range from -40°C to 85°C, make it a versatile and reliable component for a variety of challenging environments.

Key features of the LTC2906CDDB#TRPBF include:

  • Accurate monitoring of dual supplies
  • Adjustable reset and watchdog timeout periods
  • Low quiescent current suitable for battery-powered applications
  • Guaranteed operation over the full temperature range
  • Power supply glitch immunity
  • Push-pull reset output
  • Compact and low-profile DFN package

The device also boasts an internally set threshold accuracy of ±1.5% at room temperature, and ±2.5% over the full temperature range, ensuring reliable and consistent performance. The LTC2906CDDB#TRPBF is designed to be user-friendly, with minimal external components required for operation, simplifying the design process and reducing time to market for products that incorporate this voltage monitor.

Whether used in server systems, automotive electronics, or battery management circuits, the LTC2906CDDB#TRPBF from Linear Technology is an essential component for maintaining the integrity and functionality of dual voltage systems. Its robust design and precision monitoring capabilities make it a wise choice for engineers looking to enhance system reliability and safeguard against voltage-related failures.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess