EN
  • EN
  • DE

LTC2943IDD#TRPBF

Part No LTC2943IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULTICELL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Part Number Series LTC2943
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804189-LTC2943IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2943IDD#TRPBF CAD Model

Description

Introducing the LTC2943IDD#TRPBF Battery Monitor

The LTC2943IDD#TRPBF is a comprehensive battery monitor integrated circuit (IC) from Linear Technology, designed to keep a vigilant eye on your battery's state in a multitude of applications. Its primary function is to measure battery charge state, battery voltage, battery current, and temperature, which are critical parameters for ensuring the safe and efficient operation of rechargeable battery systems.

Key Features:

  • Wide Operating Range: The device can monitor most battery chemistries, thanks to its operating range of 2.7V to 5.5V, making it highly versatile for various applications.
  • High-Accuracy Measurement: Precision is key in battery monitoring, and the LTC2943 delivers with high-accuracy current and voltage measurements. This ensures that the state of charge (SoC) calculations are reliable and consistent.
  • Temperature Monitoring: Temperature can greatly affect battery performance and longevity. The LTC2943 includes an internal temperature sensor to monitor and report the temperature of the battery.
  • I²C Interface: Communication with microcontrollers is made simple with an I²C interface, allowing for easy integration into existing systems.
  • Compact Design: Housed in a small 12-lead DFN package, this IC is ideal for space-constrained applications.

Applications:

The LTC2943 is particularly well-suited for portable devices where battery health monitoring is crucial. These include:

  • Handheld devices
  • Medical equipment
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EVs)
  • Industrial monitoring systems

Reliability and Convenience:

Linear Technology's commitment to quality means that the LTC2943IDD#TRPBF is a reliable choice for critical applications where battery monitoring can prevent unexpected downtime and extend battery life. The inclusion of an integrated Coulomb counter allows for precise charge monitoring over time, which is essential for maintaining the health and efficiency of your battery-operated systems.

Overall, the LTC2943IDD#TRPBF is a smart investment for any developer looking to implement robust battery monitoring capabilities in their next project. Its combination of precision, versatility, and compact form factor make it an excellent choice for a wide range of battery-powered applications.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6450 $53.1600
19+ $5.4523 $103.5937
29+ $5.2820 $153.1780
40+ $5.1116 $204.4640
51+ $4.9412 $252.0012
68+ $4.4300 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,695 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess